PEN-4X0,75-BL详情
Festo PEN-4X0,75-BL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
PE
Maximum Operating Temperature
+60°C
Minimum Operating Temperature
-30°C
Maximum Operating Pressure
10 bar
Manufacturer Series
PEN
应用
Suitable for energy chains in applications with high cycle rates
长度
50m
0个相似型号
PEN-4X0,75-BL拓展信息








哦! 它是空的。