PEN-4X0,75-SI详情
Festo PEN-4X0,75-SI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyethylene
Manufacturer Part Number
NTE5192A
Manufacturer
NTE Electronics
Manufacturer Series
PEN
容差
5 Percent
应用
Suitable for energy chains in applications with high cycle rates
测试电流
155 MilliAmps
正向电压
1.5 Volts
瓦特
10
长度
50m
PEN-4X0,75-SI拓展信息
Festo
Festo
Festo
Festo
Festo
Festo
Festo
Festo
Festo
Festo








哦! 它是空的。