PEN-6X1-NT详情
Festo PEN-6X1-NT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
PE
Maximum Operating Temperature
+60°C
Minimum Operating Temperature
-30°C
Maximum Operating Pressure
10 bar
Manufacturer Series
PEN
长度
50m
0个相似型号
PEN-6X1-NT拓展信息
VZBE-2-T-63-D-2-M-V15V15
Festo
VZWE-E-M22C-M-G34-200-H
Festo








哦! 它是空的。