PUN-3X0,5-BL详情
Festo PUN-3X0,5-BL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyurethane
Maximum Operating Temperature
+60°C
Minimum Operating Temperature
-35°C
Maximum Operating Pressure
10 bar
Manufacturer Series
PUN
应用
Suitable for energy chains in applications with high cycle rates
长度
50m
0个相似型号
PUN-3X0,5-BL拓展信息








哦! 它是空的。