PUN-4X0,75-S-0,5-SW详情
Festo PUN-4X0,75-S-0,5-SW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyurethane
Manufacturer Series
PUN
Maximum Operating Pressure
10bar
Maximum Operating Temperature
+60°C
Minimum Operating Temperature
-35°C
0个相似型号
PUN-4X0,75-S-0,5-SW拓展信息








哦! 它是空的。