PUN-8X1,25-S-2-DUO-BS详情
Festo PUN-8X1,25-S-2-DUO-BS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyurethane
Maximum Operating Temperature
+60°C
Minimum Operating Temperature
-35°C
Maximum Operating Pressure
10bar
Manufacturer Series
PUN
0个相似型号
PUN-8X1,25-S-2-DUO-BS拓展信息








哦! 它是空的。