PUN-8X1,25-SI详情
Festo PUN-8X1,25-SI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyurethane
Maximum Operating Temperature
+60°C
Minimum Operating Temperature
-35°C
Maximum Operating Pressure
10 bar
Manufacturer Series
PUN
长度
50m
0个相似型号
PUN-8X1,25-SI拓展信息
ADN-100-50-A-PPS-A
Festo
AEVC-20-10-I-P-A
Festo
ADVC-20-15-I-P-A
Festo
ADN-100-30-A-PPS-A
Festo
ADN-20-20-A-PPS-A
Festo
AEVC-10-10-A-P-A
Festo
ADN-25-40-I-P-A
Festo
ADN-80-40-I-PPS-A
Festo
ADN-100-20-I-P-A
Festo
VMPA1-M1H-M-PI
Festo








哦! 它是空的。