QSSF-1/4-10-B详情
Festo QSSF-1/4-10-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Bulkhead
本体材质
Brass
Maximum Operating Temperature
+80°C
Minimum Operating Temperature
-10°C
Maximum Operating Pressure
6 bar
Manufacturer Series
QSSF
完成
Nickel Plated
0个相似型号
QSSF-1/4-10-B拓展信息
ADN-20-20-I-PPS-A
Festo
ADN-100-50-A-PPS-A
Festo
AEVC-20-10-I-P-A
Festo
ADVC-20-15-I-P-A
Festo
ADN-100-30-A-PPS-A
Festo
ADN-20-20-A-PPS-A
Festo
AEVC-10-10-A-P-A
Festo
ADN-25-40-I-P-A
Festo
ADN-80-40-I-PPS-A
Festo
ADN-100-20-I-P-A
Festo








哦! 它是空的。