SMAT-8M-U-E-0,3-M8D详情
Festo SMAT-8M-U-E-0,3-M8D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+70°C
Minimum Operating Temperature
-25°C
LED Indicator
有
Manufacturer Series
SMAT-8M
类型
Position Transmitter
电源电压
30V dc
知识产权评级
IP65, IP68
0个相似型号
SMAT-8M-U-E-0,3-M8D拓展信息








哦! 它是空的。