SMTO-8E-PS-M12-LED-24详情
Festo SMTO-8E-PS-M12-LED-24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
NO, PNP
Maximum Operating Temperature
+60°C
Minimum Operating Temperature
-20°C
LED Indicator
有
Manufacturer Series
SMTO-8E
类型
Proximity Sensor
电源电压
10 to 30V dc
知识产权评级
IP65, IP67
0个相似型号
SMTO-8E-PS-M12-LED-24拓展信息
VZBE-2-T-63-D-2-M-V15V15
Festo
VZWE-E-M22C-M-G34-200-H
Festo








哦! 它是空的。