SPTW-B2R-G14-A-M12详情
Festo SPTW-B2R-G14-A-M12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Series
SPTW
Maximum Operating Pressure
+1 bar
Maximum Operating Temperature
+80°C
Minimum Operating Temperature
0°C
类型
Pressure Transmitter
知识产权评级
IP67
0个相似型号
SPTW-B2R-G14-A-M12拓展信息
SDE5-V1-NF-Q6E-V-M8
Festo
SDE5-D10-O-Q6E-P-K
Festo
SDE5-D10-O-Q6-P-M8
Festo
SDE5-D10-O-Q4-P-M8
Festo
SPAN-B2R-G18M-PN-PN-L1
Festo
SPAN-B2R-M5F-PN-PN-L1
Festo
PEV-W-KL-LED-GH
Festo
SPTE-V1R-S6-B-2.5K
Festo
SDE5-V1-O-Q6E-P-M8
Festo








哦! 它是空的。