SPTW-B2R-G14-VD-M12详情
Festo SPTW-B2R-G14-VD-M12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Series
SPTW
Maximum Operating Pressure
+1 bar
Maximum Operating Temperature
+80°C
Minimum Operating Temperature
0°C
类型
Pressure Transmitter
知识产权评级
IP67
0个相似型号
SPTW-B2R-G14-VD-M12拓展信息








哦! 它是空的。