注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥62.415346
10
¥58.882401
100
¥55.549439
500
¥52.405127
1000
¥49.438798
VABB-C7-12-W详情
Festo VABB-C7-12-W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
Solder bucket
Manufacturer part #
L17MHDM15+L77SDA15S
Factory colour
Zinc
No. of rows
2
Content
1pc(s)
Connection angle
180°
Contact surface
Gold on nickel
类型
L17MHDM15+L77SDA15S
特征
1x cable entry (straight),+ 4-40 knurl head screw,shielded housing
VABB-C7-12-W拓展信息







哦! 它是空的。