VABD6-D24-D5HM详情
Festo VABD6-D24-D5HM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
Halogen-free
有
No. of B connections
1x
Connector version
straight
AWG
AWG27
Cable use
Networks
Type A
RJ45 plug
Version
Cable
Type B
RJ45 plug
No. of A connectors
1x
Factory colour
Yellow,Green
Package Description
,
Manufacturer Part Number
VABD6-D24-D5HM
Manufacturer
V-Infinity LLC
Part Life Cycle Code
Transferred
Ihs Manufacturer
V-INFINITY LLC
Risk Rank
5.6
屏蔽/屏蔽
S/FTP
达到SVHC
unknown
VABD6-D24-D5HM拓展信息








哦! 它是空的。