VABM-L1-10HW-G18-5-GR详情
Festo VABM-L1-10HW-G18-5-GR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Wrought Aluminium Alloy
Manufacturer Part Number
PDG14N0045TFFJ
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
Manufacturer Series
VABM
类型
Manifold
额定电流
45 A
螺纹尺寸
1/8 in, M5, M7
0个相似型号
VABM-L1-10HW-G18-5-GR拓展信息
VZBE-2-T-63-D-2-M-V15V15
Festo
VZWE-E-M22C-M-G34-200-H
Festo








哦! 它是空的。