VABM-L1-18W-G38-8详情
Festo VABM-L1-18W-G38-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
425H3-05-U
Approvals
CE, cUL, UL
Manufacturer
Barksdale Control Products
Manufacturer Series
VABM
类型
General Industrial (Amplified)
输出量
4-20 mA
螺纹尺寸
1/4 in, 3/8 in, M5
输入
12-32 VDC
温度范围
-40-185 °F
电气连接
Cable - Jacketed, Shielded
VABM-L1-18W-G38-8拓展信息
Festo
Festo








哦! 它是空的。