VAEM-L1-S-8-PT详情
Festo VAEM-L1-S-8-PT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Panel
RoHS
Compliant
Maximum Operating Temperature
+50°C
Minimum Operating Temperature
-5°C
Manufacturer Series
VAEM
连接类型
5-Pin M12 Connector
0个相似型号
VAEM-L1-S-8-PT拓展信息
VZBE-2-T-63-D-2-M-V15V15
Festo
VZWE-E-M22C-M-G34-200-H
Festo








哦! 它是空的。