VBQF-U-G14-Q8详情
Festo VBQF-U-G14-Q8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Zinc Die Cast Aluminium
Standards Met
CRC1 940070, UL
Maximum Operating Pressure
10 bar
Manufacturer Series
VBQF
连接类型
Threaded, Tube
0个相似型号
VBQF-U-G14-Q8拓展信息
VBQF-U-G14-Q8详情
Festo VBQF-U-G14-Q8重要参数规格及、参数值,及相似型号如下:
本体材质
Zinc Die Cast Aluminium
Standards Met
CRC1 940070, UL
Maximum Operating Pressure
10 bar
Manufacturer Series
VBQF
连接类型
Threaded, Tube
VBQF-U-G14-Q8拓展信息