VSPA-B-P53E-A2详情
Festo VSPA-B-P53E-A2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
20
Shell Style#
Straight
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Part # Aliases
A8504911220KW096
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Details
Actuation Type
Pneumatic
Manufacturer Series
VSPA-B-P53E-A2
系列
AS85049
类型
Pre-Shield Adapter
子类别
Circular Connectors
功能
5/3 Exhausted
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
VSPA-B-P53E-A2拓展信息
Festo
Festo








哦! 它是空的。