WBN-50/63详情
Festo WBN-50/63重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
XTFR025BCF
Approvals
UL;CE
Manufacturer
Cutler Hammer, Div of Eaton Co
RoHS
无
Manufacturer Series
WBN-50/63
产品类别
Swivel Mounting
线圈电压
230 VAC 50Hz
0个相似型号
WBN-50/63拓展信息








哦! 它是空的。