20.26.9.024.4000详情
Finder 20.26.9.024.4000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS-compliant
有
Content
1pc(s)
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Built-in depth
60.8
Number of contacts as normally closed contact
0
Voltage type of supply voltage
DC
类型
20.26.9.024.4000
功能
Mechanical switch
0个相似型号
20.26.9.024.4000拓展信息








哦! 它是空的。