22.21.8.048.4000详情
Finder 22.21.8.048.4000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
Littelfuse Inc.
Product Status
Obsolete
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Built-in depth
58.4
Number of contacts as normally closed contact
0
Voltage type of supply voltage
AC
系列
-
功能
Mechanical
22.21.8.048.4000拓展信息








哦! 它是空的。