22.32.0.230.1340详情
Finder 22.32.0.230.1340重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated operating voltage
250 - 440
Number of contacts as normally open contact
2
Built-in depth
60.8
Degree of protection (IP)
IP20
0个相似型号
22.32.0.230.1340拓展信息
22.64.0.024.4717
Finder Relays, Inc.
22.34.0.012.4340
Finder
22.34.0.024.1340-1
Finder
22.32.0.024.1540-1
Finder
22.32.0.230.4320-1
Finder
22.34.0.024.4740-1
Finder
22.32.0.230.1440-1
Finder
22.72.0.230.1310
Finder
22.32.0.012.4340-1
Finder
22.32.0.024.1340-1
Finder








哦! 它是空的。