22.32.0.230.4540详情
Finder 22.32.0.230.4540重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated operating voltage
250 - 440
Number of contacts as normally open contact
1
Built-in depth
60.8
Degree of protection (IP)
IP20
Number of contacts as normally closed contact
1
0个相似型号
22.32.0.230.4540拓展信息








哦! 它是空的。