30.22.9.005.0000详情
Finder 30.22.9.005.0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
2
Type of electric connection
PCB connection
Number of contacts as change-over contact
2
Number of contacts as normally open contact
0
Voltage type for actuating
DC
Number of contacts as normally closed contact
0
Rated control supply voltage at DC
5 - 5
With detachable clamps
无
深度
20.3
宽度
10.1
高度
11.4
30.22.9.005.0000拓展信息








哦! 它是空的。