38.91.7.024.7048详情
Finder 38.91.7.024.7048重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
600/850 V
Type of output voltage
DC
Type of digital output
Electronic
性别
Receptacle
额定电流
40A
接头数量
61
触点性别
Female
0个相似型号
38.91.7.024.7048拓展信息
38.91.7.024.7048详情
Finder 38.91.7.024.7048重要参数规格及、参数值,及相似型号如下:
Voltage, Rating
600/850 V
Type of output voltage
DC
Type of digital output
Electronic
性别
Receptacle
额定电流
40A
接头数量
61
触点性别
Female
38.91.7.024.7048拓展信息