40.61.7.018.0300详情
Finder 40.61.7.018.0300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
16
Type of electric connection
PCB connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Voltage type for actuating
DC
Number of contacts as normally closed contact
0
Rated control supply voltage at DC
18 - 18
With detachable clamps
无
深度
29
宽度
12.4
高度
25
40.61.7.018.0300拓展信息








哦! 它是空的。