40.61.9.012.4003详情
Finder 40.61.9.012.4003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
16
Number of contacts as change-over contact
1
Number of contacts as normally closed contact
0
Number of contacts as normally open contact
0
Rated control supply voltage at DC
12 - 12
Type of electric connection
PCB connection
Voltage type for actuating
DC
With detachable clamps
无
深度
29
高度
25
宽度
12.4
40.61.9.012.4003拓展信息








哦! 它是空的。