41.31.9.060.0000详情
Finder 41.31.9.060.0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
12
Type of electric connection
PCB connection
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Voltage type for actuating
DC
Number of contacts as normally closed contact
0
Rated control supply voltage at DC
60 - 60
With detachable clamps
无
深度
29
宽度
12.7
高度
15.7
41.31.9.060.0000拓展信息








哦! 它是空的。