41.52.6.005.4016详情
Finder 41.52.6.005.4016重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
8
With detachable clamps
无
Rated control supply voltage at DC
3.5 - 7.5
Number of contacts as normally closed contact
0
Voltage type for actuating
DC
Number of contacts as normally open contact
0
Number of contacts as change-over contact
2
Type of electric connection
PCB connection
深度
29
宽度
12.7
高度
15.7
41.52.6.005.4016拓展信息








哦! 它是空的。