41.61.9.024.0000详情
Finder 41.61.9.024.0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
16
Type of electric connection
PCB connection
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Voltage type for actuating
DC
Number of contacts as normally closed contact
0
Rated control supply voltage at DC
24 - 24
With detachable clamps
无
RoHS
Non-Compliant
深度
29
宽度
12.7
高度
15.7
41.61.9.024.0000拓展信息








哦! 它是空的。