43.41.7.024.4001详情
Finder 43.41.7.024.4001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Dimensions
85x52x40mm
RoHS
有
Nominal current
10
Type of electric connection
PCB connection
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Voltage type for actuating
DC
Number of contacts as normally closed contact
0
Rated control supply voltage at DC
24 - 24
With detachable clamps
无
系列
GPP18
深度
30.2
注意
Short Circuit Proof, Reverse Polarity Protection, 10k NTC
宽度
10.2
高度
15.4
43.41.7.024.4001拓展信息








哦! 它是空的。