43.61.9.006.2300详情
Finder 43.61.9.006.2300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Aluminium Alloy
Shell Sizes
19
Body Orientation
Straight
For Use With
Military Connector
Nominal current
16
Type of electric connection
PCB connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Voltage type for actuating
DC
Number of contacts as normally closed contact
0
Rated control supply voltage at DC
6 - 6
With detachable clamps
无
深度
28.6
宽度
10.2
高度
15.4
43.61.9.006.2300拓展信息








哦! 它是空的。