44.62.9.012.4000详情
Finder 44.62.9.012.4000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Nominal current
10
Type of electric connection
PCB connection
Number of contacts as change-over contact
2
Number of contacts as normally open contact
0
Voltage type for actuating
DC
Number of contacts as normally closed contact
0
Rated control supply voltage at DC
12 - 12
With detachable clamps
无
深度
29
家人
Multi-Beam XL, XLE, & HD Power Connectors
宽度
12.4
高度
25
44.62.9.012.4000拓展信息








哦! 它是空的。