49.52.9.110.0050详情
Finder 49.52.9.110.0050重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
GMB631PB0.5
Approvals
CE, cULus
Manufacturer
卡洛·加瓦齐
RoHS
有
Mounting
DIN Rail
Nominal current
8
Type of electric connection
Screw connection
Number of contacts as change-over contact
2
Number of contacts as normally open contact
0
Degree of protection (IP)
IP20
Voltage type for actuating
DC
Number of contacts as normally closed contact
0
Rated control supply voltage at DC
110 - 110
With detachable clamps
无
深度
81.9
额定电流
0.5 A
保护措施
Branch Circuit
端子类型
Screw
宽度
15.5
高度
75
49.52.9.110.0050拓展信息








哦! 它是空的。