49.61.7.048.0050详情
Finder 49.61.7.048.0050重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
16
Type of electric connection
Screw connection
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Degree of protection (IP)
IP20
Voltage type for actuating
DC
Number of contacts as normally closed contact
0
Rated control supply voltage at DC
48 - 48
With detachable clamps
无
颜色
White on Green
深度
81.9
宽度
15.5
高度
75
49.61.7.048.0050拓展信息








哦! 它是空的。