55.12.9.012.0040详情
Finder 55.12.9.012.0040重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
10
Type of electric connection
PCB connection
Number of contacts as change-over contact
2
Number of contacts as normally open contact
0
Voltage type for actuating
DC
Number of contacts as normally closed contact
0
Rated control supply voltage at DC
12 - 12
With detachable clamps
无
深度
27.7
宽度
20.7
高度
37.2
55.12.9.012.0040拓展信息








哦! 它是空的。