56.32.9.024.0300详情
Finder 56.32.9.024.0300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
12
Type of electric connection
Plug-in connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Voltage type for actuating
DC
Number of contacts as normally closed contact
0
Rated control supply voltage at DC
24 - 24
With detachable clamps
无
深度
27.7
宽度
20.7
高度
36.8
56.32.9.024.0300拓展信息








哦! 它是空的。