56.34.9.110.2000详情
Finder 56.34.9.110.2000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
12
Type of electric connection
Plug-in connection
Number of contacts as change-over contact
4
Number of contacts as normally open contact
0
Voltage type for actuating
DC
Number of contacts as normally closed contact
0
Rated control supply voltage at DC
110 - 110
With detachable clamps
无
深度
27.7
宽度
40.8
高度
37.6
56.34.9.110.2000拓展信息
Finder Relays, Inc.
Finder Relays, Inc.
Finder Relays, Inc.
Finder Relays, Inc.
Finder Relays, Inc.
Finder Relays, Inc.
Finder Relays, Inc.
Finder Relays, Inc.
Finder Relays, Inc.
Finder Relays, Inc.








哦! 它是空的。