60.13.4.011.0040详情
Finder 60.13.4.011.0040重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
3
Number of contacts as normally closed contact
0
Number of contacts as normally open contact
0
Type of electric connection
Plug-in connection
Voltage type for actuating
AC
With detachable clamps
无
深度
36.4
高度
54.2
宽度
32.5
0个相似型号
60.13.4.011.0040拓展信息








哦! 它是空的。