60.13.4.032.0040详情
Finder 60.13.4.032.0040重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Number of contacts as change-over contact
3
Number of contacts as normally open contact
0
Voltage type for actuating
DC
Number of contacts as normally closed contact
0
With detachable clamps
无
深度
36.4
宽度
32.5
高度
54.2
60.13.4.032.0040拓展信息
Finder
Finder
Finder
Finder
Finder
Finder
Finder
Finder
Finder
Finder








哦! 它是空的。