60.13.9.060.2040详情
Finder 60.13.9.060.2040重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
10
Type of electric connection
Plug-in connection
Number of contacts as change-over contact
3
Number of contacts as normally open contact
0
Voltage type for actuating
DC
Number of contacts as normally closed contact
0
Rated control supply voltage at DC
60 - 60
With detachable clamps
无
深度
36.4
宽度
32.5
高度
54.2
60.13.9.060.2040拓展信息








哦! 它是空的。