62.83.9.048.0300详情
Finder 62.83.9.048.0300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
16
Type of electric connection
Flat plug-in connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
3
Voltage type for actuating
DC
Number of contacts as normally closed contact
0
Rated control supply voltage at DC
48 - 48
With detachable clamps
无
深度
35.8
宽度
38.2
高度
68
62.83.9.048.0300拓展信息








哦! 它是空的。