78.2K.1.230.3000详情
Finder 78.2K.1.230.3000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 100
Power supply (LOV)
mains-powered
Energy efficiency rating
n.rel.
Modular version
有
Type of electric connection
Screw connection
Degree of protection (IP)
IP20
SIL according to IEC 61508
None
Rail mounting possible
有
Voltage type of supply voltage
AC
深度
56.5
宽度
70
高度
88.8
78.2K.1.230.3000拓展信息
Finder
Finder
Finder
Finder
Finder
Finder
Finder
Finder
Finder
Finder








哦! 它是空的。