7E.36.8.400.0002详情
Finder 7E.36.8.400.0002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Miscellaneous
Degree of protection (IP)
IP20
Suitable for
Purchase
Model
Direct measurement
深度
60
频率
50 - 50
宽度
70
高度
89
0个相似型号
7E.36.8.400.0002拓展信息
7E.36.8.400.0002详情
Finder 7E.36.8.400.0002重要参数规格及、参数值,及相似型号如下:
Manufacturer
Miscellaneous
Degree of protection (IP)
IP20
Suitable for
Purchase
Model
Direct measurement
深度
60
频率
50 - 50
宽度
70
高度
89
7E.36.8.400.0002拓展信息