7L.10.8.230.0005CON详情
Finder 7L.10.8.230.0005CON重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Type of electric connection
Plug/connector
Voltage type
AC
Degree of protection (IP)
IP20
长度
351
0个相似型号
7L.10.8.230.0005CON拓展信息
7L.46.0.230.1200
Finder Relays, Inc.
7L.43.0.230.0100
Finder Relays, Inc.
7L.46.0.230.2100
Finder Relays, Inc.
7L.46.0.024.1200
Finder Relays, Inc.
7L.43.0.230.0200
Finder Relays, Inc.
7L.46.0.230.0100
Finder
7L.14.9.024.0005
Finder
7L.10.9.024.0005
Finder
7L.14.8.230.0005
Finder
7L.46.0.024.0200
Finder








哦! 它是空的。