7T.92.0.000.2503详情
Finder 7T.92.0.000.2503重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Material housing
Aluminium
Degree of protection (IP)
IP64
Model
Incremental encoder
Rated current In
5
类型
7T.92.0.000.2503
0个相似型号
7T.92.0.000.2503拓展信息
7T.81.0.000.2403-1
Finder
1T.31.9.003.2000
Finder
7T.91.0.000.1300
Finder
7T.92.0.000.1520
Finder
7T.81.0.000.2301
Finder Relays, Inc.
7T.81.0.000.2303
Finder Relays, Inc.
7T.81.0.000.2401
Finder Relays, Inc.








哦! 它是空的。