Finisar Corporation CPRV1225A
- 收藏
- 对比
CPRV1225A
864-CPRV1225A
无类别的
--
大陆
立即发货

CPRV1225A datasheet pdf and Unclassified product details from Finisar Corporation stock available at utmel
1最小包装量--
CPRV1225A详情
Finisar Corporation CPRV1225A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
Separate
With strain relief
无
Pollution degree
3
Model
Bus
Rated surge voltage
6
宽度
23.6
高度
11.7
长度
34.1
CPRV1225A拓展信息







哦! 它是空的。