0318.000.025详情
FLEx 0318.000.025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
形状
Hexagonal
Pitch thread
1.5
Surface protection
Untreated
Glass-fibre reinforced
无
Thread type
Metric
Nominal thread size metric/PG
25
Material quality
Other
Shock resistant
无
0个相似型号
0318.000.025拓展信息
B/PG36-PG21/R
FLEx
B/PG16-PG13/R
FLEx
LNS/M50
FLEx
LNPB/PG29
FLEx
LNPB/PG9
FLEx
AL21/M20/PPA/BL
FLEx
B/M16-PG9/TC
FLEx
B/PG36-M32/TC
FLEx
LNPB/PG48
FLEx
AL13/M16/PPA/BL
FLEx








哦! 它是空的。