B/M16/45详情
FLEx B/M16/45重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
镀镍黄铜
Manufacturer
Adaptaflex, a Division of T&B
Approvals
CE
Manufacturer Part Number
B/M16/45
Angle
45 °
组成
Metallic
连接类型
Male to Female Thread
0个相似型号
B/M16/45拓展信息
B/M16/45详情
FLEx B/M16/45重要参数规格及、参数值,及相似型号如下:
材料
镀镍黄铜
Manufacturer
Adaptaflex, a Division of T&B
Approvals
CE
Manufacturer Part Number
B/M16/45
Angle
45 °
组成
Metallic
连接类型
Male to Female Thread
B/M16/45拓展信息